Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential, Rail-to-Rail
-
Slew Rate
65V/?s
3400V/?s
Voltage - Supply, Single/Dual
-
2.22 GHz
Supplied Contents
14.8 mA
45 mA
Utilized IC / Part
2.375V ~ 12.6V, ?.188V ~ 6.3V
2.85V ~ 3.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1994
LTC6401-8