☰
DC701A
DC701A
Active
Description:  BOARD EVAL FOR LTC3407EDD
Manufacturer:  Analog Devices
Datasheet:   DC701A Datasheet
History Price: Active
In Stock: 22925
DC701A vs DC759A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
-
5V
Current - Output
600mA, 600mA
20A
Voltage - Input
2.5V ~ 5.5V
36V ~ 75V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1.5MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3407
LT1952
Power - Output
-
-