Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC698A
DC698A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3445EUF - I2C CONTROLLABLE BU
Manufacturer:
Analog Devices
Datasheet:
DC698A Datasheet
History Price: Active
In Stock: 34430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC698A vs DC610A
Part No
DC698A
DC610A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Isolated
Voltage - Output
1.1V, 1.3V, 0.85V ~ 1.55V
1.8V, 3.3V
Current - Output
600mA, 50mA, 50mA
15A, 15A
Voltage - Input
2.5V ~ 5.5V
36V ~ 72V
Regulator Topology
Buck
-
Frequency - Switching
1.5MHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3445
LT3781, LT3804, LTC1693-1
Power - Output
-
-