☰
DC697A
DC697A
Active
Description:  BOARD EVAL FOR LT1943EFE
Manufacturer:  Analog Devices
Datasheet:   DC697A Datasheet
History Price: $178.32
In Stock: 21320
DC697A vs DC653A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 13V, 30V, -10V
2.5V, 3.3V
Current - Output
1.5A, 500mA, 50mA, 20mA
15A, 15A
Voltage - Input
4.5V ~ 8V
7V ~ 24V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
1.2MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1943
LTC3802
Power - Output
-
-