☰
DC481A
DC481A
Active
Description:  BOARD EVAL FOR LT1976IFE
Manufacturer:  Analog Devices
Datasheet:   DC481A Datasheet
History Price: $118.88
In Stock: 19170
DC481A vs DC455A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
3.3V, 5V
Current - Output
1A
5A, 5A
Voltage - Input
4V ~ 42V
7V ~ 21V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1976
LTC3707
Power - Output
-
-