☰
DC480A-E
DC480A-E
Active
Description:  BOARD EVAL FOR LTC3405AES6
Manufacturer:  Analog Devices
Datasheet:   DC480A-E Datasheet
History Price: $89.16
In Stock: 43275
DC480A-E vs DC432A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.8V, 2.5V or 3.3V
Current - Output
300mA
1.2A
Voltage - Input
2.5V ~ 5.5V
2.65V ~ 10V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3405A
LTC1879
Power - Output
-
-