☰
DC476A
DC476A
Active
Description:  BOARD EVAL FOR LT1765EFE
Manufacturer:  Analog Devices
Datasheet:   DC476A Datasheet
History Price: Active
In Stock: 1180
DC476A vs DC456A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.8V, 2.5V or 3.3V
Current - Output
2A
2.5A
Voltage - Input
3V ~ 25V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1765
LTC3412
Power - Output
-
-