☰
DC474A
DC474A
Active
Description:  BOARD EVAL FOR LT1374CFE
Manufacturer:  Analog Devices
Datasheet:   DC474A Datasheet
History Price: Active
In Stock: 21315
DC474A vs DC481A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
3.3V
Current - Output
4A
1A
Voltage - Input
5V ~ 25V
4V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1374
LT1976
Power - Output
-
-