☰
DC463A
DC463A
Active
Description:  BOARD EVAL FOR LTC3700EMS
Manufacturer:  Analog Devices
Datasheet:   DC463A Datasheet
History Price: $108.07
In Stock: 42440
DC463A vs DC413A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
1.8V
Current - Output
1A, 150mA
200mA
Voltage - Input
5V ~ 9V
2.7V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3700
LTC3404
Power - Output
-
-