Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC413A
DC413A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3404EMS8 - HIGH EFFICIENCY SY
Manufacturer:
Analog Devices
Datasheet:
DC413A Datasheet
History Price: $124.28
In Stock: 13730
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC413A vs DC477A
Part No
DC413A
DC477A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.8V
5V
Current - Output
200mA
2A
Voltage - Input
2.7V ~ 6V
36V ~ 72V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3404
LT1683
Power - Output
-
-