☰
DC397A
DC397A
Active
Description:  BD DEMO LT1930AES5/ LT1931AES5
Manufacturer:  Analog Devices
Datasheet:   DC397A Datasheet
History Price: $115.58
In Stock: 11580
DC397A vs DC348A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, 12V, -12V
1.8V
Current - Output
250mA, 250mA, 250mA
200mA
Voltage - Input
5V, 12V, 10V ~ 16V
2.7V ~ 5V
Regulator Topology
-
Buck
Frequency - Switching
2.2MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1930A, LT1931A
LTC1878
Power - Output
-
-