☰
DC3018A
DC3018A
Active
Description:  DEMO 5V 12.5A 5MHZ SYNC BUCK SIL
Manufacturer:  Analog Devices
Datasheet:   DC3018A Datasheet
History Price: $142.65
In Stock: 31480
DC3018A vs DC3126A
Part No
Series
-
Silent Switcher?2
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.176V ~ 1.224V
1.2V, 1.8V, 3.3V, 5V
Current - Output
12.5A
2A, 2A, 2A, 2A
Voltage - Input
3V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
2MHz
Board Type
Fully Populated
Partially Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311S
LT8686S
Power - Output
-
-