☰
DC2995A
DC2995A
Active
Description:  EVAL BOARD FOR LTC7891
Manufacturer:  Analog Devices
Datasheet:   DC2995A Datasheet
History Price: $210.74
In Stock: 24630
DC2995A vs DC2000A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
1V, 1.5V
Current - Output
20A
30A, 30A
Voltage - Input
48V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7891
LTC3875
Power - Output
-
-