☰
DC2965A
DC2965A
Active
Description:  EVAL BOARD FOR LTC3336
Manufacturer:  Analog Devices
Datasheet:   DC2965A Datasheet
History Price: Active
In Stock: 32860
DC2965A vs DC2018A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V ~ 5V
48V, -12V
Current - Output
300mA
400mA, 280mA
Voltage - Input
2.5V ~ 15V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3336
LT8330
Power - Output
-
-