☰
DC2851A
DC2851A
Active
Description:  LT7200S DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2851A Datasheet
History Price: $95.95
In Stock: 31280
DC2851A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.8V, 3.3V, 5V
1.2V, 1.5V
Current - Output
5A
30A, 30A
Voltage - Input
2.9V ~ 18V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT7200S
LTC3774
Power - Output
-
-