☰
DC2840A
DC2840A
Active
Description:  EVAL BOARD FOR LT8365 -250VOUT
Manufacturer:  Analog Devices
Datasheet:   DC2840A Datasheet
History Price: $112.93
In Stock: 34100
DC2840A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-250V
1.2V, 1.5V
Current - Output
10mA
30A, 30A
Voltage - Input
9V ~ 30V
7V ~ 14V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
400kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8365
LTC3774
Power - Output
-
-