☰
DC2787A
DC2787A
Active
Description:  LTC7821 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2787A Datasheet
History Price: $220.68
In Stock: 19660
DC2787A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
100A
6A
Voltage - Input
40V ~ 60V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7821
LT8613
Power - Output
-
-