☰
DC2469A
DC2469A
Active
Description:  42V, L IQ, 4X OUT 3X MONO BUCK C
Manufacturer:  Analog Devices
Datasheet:   DC2469A Datasheet
History Price: $126.31
In Stock: 46345
DC2469A vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 3.3V, 5V, 8V
1V, 1.5V
Current - Output
2.5A, 1.8A, 1.5A. 1A
30A, 30A
Voltage - Input
3V ~ 42V
4.5V ~ 14V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8603
LTC3875
Power - Output
-
-