☰
DC2435A-A
DC2435A-A
Active
Description:  LTC7813EUH DEMO BOARD SYNC BOOST
Manufacturer:  Analog Devices
Datasheet:   DC2435A-A Datasheet
History Price: $204.47
In Stock: 44535
DC2435A-A vs DC2121A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
24V
1V, 3.3V, 12V
Current - Output
-
5A, 5A, 4A
Voltage - Input
4V ~ 56V
4.75V ~ 28V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
200kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7813EUH
LTM4634
Power - Output
-
-