Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2435A-A
DC2435A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC7813EUH DEMO BOARD SYNC BOOST
Manufacturer:
Analog Devices
Datasheet:
DC2435A-A Datasheet
History Price: $204.47
In Stock: 2720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC2435A-A vs DC2104A
Part No
DC2435A-A
DC2104A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
400V
Current - Output
-
375mA
Voltage - Input
4V ~ 56V
90 ~ 265 VAC
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7813EUH
LT8312
Power - Output
-
150 W