☰
DC239A
DC239A
Active
Description:  BOARD EVAL FOR LTC1502CMS8
Manufacturer:  Analog Devices
Datasheet:   DC239A Datasheet
History Price: $93.21
In Stock: 24880
DC239A vs DC2841A
Part No
Series
-
Silent Switcher?2
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
10mA
15A
Voltage - Input
0.9V ~ 1.8V
5.7V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1502-3.3
LT8648S
Power - Output
-
-