☰
DC2394A
DC2394A
Active
Description:  DEMO BRD FOR LTC3887EUJ-1
Manufacturer:  Analog Devices
Datasheet:   DC2394A Datasheet
History Price: $237.75
In Stock: 32580
DC2394A vs DC2018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
0.8V ~ 1.8V
48V, -12V
Current - Output
30A
400mA, 280mA
Voltage - Input
7V ~ 14V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
350kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3887EUJ-1
LT8330
Power - Output
-
-