☰
DC2358A
DC2358A
Active
Description:  EVAL BOARD FOR LTM8068
Manufacturer:  Analog Devices
Datasheet:   DC2358A Datasheet
History Price: $77.26
In Stock: 3550
DC2358A vs DC2154A
Part No
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter with LDO
DC/DC, Step Up or Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 5.6V
24V
Current - Output
450mA, 300mA
3A
Voltage - Input
4.5V ~ 40V
7V ~ 58V
Regulator Topology
Flyback
Buck-Boost
Frequency - Switching
-
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8068
LTM8056
Power - Output
-
-