☰
DC2215A
DC2215A
Active
Description:  LTC3126EUFD DEMO BOARD - 4.3V ?
Manufacturer:  Analog Devices
Datasheet:   DC2215A Datasheet
History Price: $178.32
In Stock: 12160
DC2215A vs DC2172A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V, 3.3V or 5V
Current - Output
2.5A
400mA
Voltage - Input
4.3V ~ 42V
4V ~ 140V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3126
LTC7138
Power - Output
-
-