☰
DC2018A
DC2018A
Active
Description:  DEV BOARD FOR LT8330
Manufacturer:  Analog Devices
Datasheet:   DC2018A Datasheet
History Price: $112.93
In Stock: 25750
DC2018A vs DC2328A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Negative Inverter
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
48V, -12V
-24V
Current - Output
400mA, 280mA
2A
Voltage - Input
10V ~ 36V
12V ~ 34V
Regulator Topology
Boost, Inverting
Inverting
Frequency - Switching
2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8330
LTM4651
Power - Output
-
-