☰
DC2002A
DC2002A
Active
Description:  BOARD EVAL FOR LTC3774EUHE
Manufacturer:  Analog Devices
Datasheet:   DC2002A Datasheet
History Price: $160.49
In Stock: 37960
DC2002A vs DC2985A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
7, Non-Isolated
Voltage - Output
1.2V, 1.5V
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 2.48V
Current - Output
30A, 30A
2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA
Voltage - Input
7V ~ 14V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3774
LT3380
Power - Output
-
-