Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Rail-to-Rail
Differential, Rail-to-Rail
Voltage - Supply, Single/Dual
-
200 MHz
Supplied Contents
2.8 mA
11 mA
Utilized IC / Part
9.5V ~ 140V, ?.75V ~ 70V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6090
LTC6403-1