☰
DC1818A
DC1818A
Active
Description:  BOARD DEMO LTM8001
Manufacturer:  Analog Devices
Datasheet:   DC1818A Datasheet
History Price: $77.26
In Stock: 25420
DC1818A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V, 1.1V, 1.2V, 1.8V
5V
Current - Output
1.8A, 1.5A, 1A, 700mA
20A
Voltage - Input
6V ~ 36V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
350kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8001
LTC3725, LTC3726
Power - Output
-
-