☰
DC1700A
DC1700A
Active
Description:  BOARD DEMO FOR LTC3613EWKH
Manufacturer:  Analog Devices
Datasheet:   DC1700A Datasheet
History Price: $142.65
In Stock: 42680
DC1700A vs DC1811B-B
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.5V
1V, 1.8V
Current - Output
15A
13A, 13A
Voltage - Input
4.5V ~ 24V
4.5V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3613
LTM4676A
Power - Output
-
-