☰
DC1700A
DC1700A
Active
Description:  BOARD DEMO FOR LTC3613EWKH
Manufacturer:  Analog Devices
Datasheet:   DC1700A Datasheet
History Price: $142.65
In Stock: 15040
DC1700A vs DC1734A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.5V
12V, -12V
Current - Output
15A
900mA, 590mA
Voltage - Input
4.5V ~ 24V
5V ~ 10V
Regulator Topology
Buck
Boost
Frequency - Switching
350kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3613
LT8582
Power - Output
-
-