☰
DC1574A
DC1574A
Active
Description:  BAORD DEMO FOR LTC3612EFE
Manufacturer:  Analog Devices
Datasheet:   DC1574A Datasheet
History Price: $140.75
In Stock: 20210
DC1574A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
3A
20A
Voltage - Input
2.25V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3612
LTC3725, LTC3726
Power - Output
-
-