☰
DC1560A
DC1560A
Active
Description:  BOARD EVAL FOR LTM8048
Manufacturer:  Analog Devices
Datasheet:   DC1560A Datasheet
History Price: $77.26
In Stock: 41550
DC1560A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 6V
5V
Current - Output
300mA
20A
Voltage - Input
4.5V ~ 30V
9V ~ 36V
Regulator Topology
Flyback
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8048
LTC3725, LTC3726
Power - Output
-
-