☰
DC1517A
DC1517A
Active
Description:  LT3511EMS DEMO BOARD 36V = VIN
Manufacturer:  Analog Devices
Datasheet:   DC1517A Datasheet
History Price: $260.05
In Stock: 42840
DC1517A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
300mA
20A
Voltage - Input
36V ~ 75V
9V ~ 36V
Regulator Topology
Flyback
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3511
LTC3725, LTC3726
Power - Output
-
-