☰
DC1408A
DC1408A
Active
Description:  BOARD DEMO FOR LT3029EDE
Manufacturer:  Analog Devices
Datasheet:   DC1408A Datasheet
History Price: $95.1
In Stock: 47630
DC1408A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5V
Current - Output
500mA, 500mA
20A
Voltage - Input
2.3V ~ 20V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3029
LTC3725, LTC3726
Power - Output
-
-