☰
DC1400A
DC1400A
Active
Description:  BOARD EVAL LTM4608
Manufacturer:  Analog Devices
Datasheet:   DC1400A Datasheet
History Price: $77.26
In Stock: 37350
DC1400A vs DC1868A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.6V, 1.2V, 1.5V, 1.8V, 2.5V, or 3.3V
3.3V, 5V
Current - Output
8A
3A, 3A
Voltage - Input
2.5V ~ 5.5V
7V ~ 40V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4608
LTM8024
Power - Output
-
-