☰
DC1389A
DC1389A
Active
Description:  BOARD DEMO FOR LTC3521EUF
Manufacturer:  Analog Devices
Datasheet:   DC1389A Datasheet
History Price: $148.6
In Stock: 1370
DC1389A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 3.3V
1.8V, 3.3V or 5V
Current - Output
600mA, 600mA, 800mA
100mA
Voltage - Input
2.4V ~ 5V
0.8V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3521
LTC3526L
Power - Output
-
-