☰
DC1248A
DC1248A
Active
Description:  BOARD DEMO FOR LT3509EDE
Manufacturer:  Analog Devices
Datasheet:   DC1248A Datasheet
History Price: $148.6
In Stock: 14380
DC1248A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
15V
Current - Output
700mA, 700mA
6.7A
Voltage - Input
6.5V ~ 36V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2.2MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3509
LTC3725, LTC3726
Power - Output
-
-