☰
DC1227A
DC1227A
Active
Description:  BOARD EVALUATION FOR LTC3534
Manufacturer:  Analog Devices
Datasheet:   DC1227A Datasheet
History Price: $118.88
In Stock: 15765
DC1227A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
500mA
20A
Voltage - Input
3.6V ~ 7V
9V ~ 36V
Regulator Topology
Buck-Boost
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3534
LTC3725, LTC3726
Power - Output
-
-