☰
DC1180A
DC1180A
Active
Description:  BOARD DEMO FOR LTC3407AEDD
Manufacturer:  Analog Devices
Datasheet:   DC1180A Datasheet
History Price: $148.6
In Stock: 49310
DC1180A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
15V
Current - Output
600mA, 600mA
6.7A
Voltage - Input
2.5V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1.5MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3407A
LTC3725, LTC3726
Power - Output
-
-