Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Current Sense
Output Type
Differential, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
200 MHz
100 kHz
Supplied Contents
11 mA
240 ?A
Utilized IC / Part
2.7V ~ 5.25V
2.85V ~ 36V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6403-1
LT6105