☰
DC1073A
DC1073A
Active
Description:  EVAL BOARD FOR LT3845
Manufacturer:  Analog Devices
Datasheet:   DC1073A Datasheet
History Price: $178.32
In Stock: 4105
DC1073A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
6.25A
20A
Voltage - Input
20V ~ 55V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3845
LTC3725, LTC3726
Power - Output
-
-