☰
DC1062A
DC1062A
Active
Description:  BOARD EVAL FOR LTC3520EUF
Manufacturer:  Analog Devices
Datasheet:   DC1062A Datasheet
History Price: $148.6
In Stock: 36115
DC1062A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V, 3.3V
15V
Current - Output
1A, 600mA, 200mA
6.7A
Voltage - Input
2.2V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck-Boost
Forward Converter
Frequency - Switching
-
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3520
LTC3725, LTC3726
Power - Output
-
-