☰
DC1025A
DC1025A
Active
Description:  BOARD DEMO FOR LTC3560ES6
Manufacturer:  Analog Devices
Datasheet:   DC1025A Datasheet
History Price: $89.16
In Stock: 14050
DC1025A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
-
20A
Voltage - Input
800mA
9V ~ 36V
Regulator Topology
2.5V ~ 5.5V
Forward Converter
Frequency - Switching
Buck
200kHz
Board Type
2.25MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3725, LTC3726
Power - Output
LTC3560
-