☰
CLC2000ISO8EVB
CLC2000ISO8EVB
Obsolete
Description:  EVAL BOARD CURRENT DUAL AMP HIGH
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 40770
CLC2000ISO8EVB vs CLC2011IMP8EVB
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Voltage Feedback
Voltage Feedback
Output Type
-
Rail-to-Rail
Slew Rate
210V/?s
9V/?s
Voltage - Supply, Single/Dual
510 MHz
3 MHz
Board Type
1:00:00
35 mA
Supplied Contents
7 mA
160 ?A
Utilized IC / Part
5V ~ 12V, ?.5V ~ 6.5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
CLC2000
CLC2011