Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ams OSRAM AS1310-25 EB
AS1310-25 EB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR AS1310-25
Manufacturer:
ams OSRAM
Datasheet:
AS1310-25 EB Datasheet
History Price: $49.24
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1310-25 EB vs AS1336A/B EB
Part No
AS1310-25 EB
AS1336A/B EB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V
1.8V, 3.3V
Current - Output
60mA
75mA, 75mA
Voltage - Input
0.7V ~ 3.6V
0.8V ~ 3.6V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1310
AS1336
Power - Output
-
-