Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices ADP8866CP-EVALZ
ADP8866CP-EVALZ
Obsolete
LED Driver Evaluation Boards
Description:
BOARD DAUGHTER ADP8866 LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADP8866CP-EVALZ Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP8866CP-EVALZ vs ADP1650CB-EVALZ
Part No
ADP8866CP-EVALZ
ADP1650CB-EVALZ
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
25mA
1.5A
Outputs and Type
9, Non-Isolated
-
Voltage - Output
4.9V
-
Features
Dimmable
-
Voltage - Input
2.5V ~ 5.5V
2.7V ~ 5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADP8866
ADP1650