☰
ADM00809
ADM00809
Active
Description:  MIC45404 EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00809 Datasheet
History Price: $121.27
In Stock: 2080
ADM00809 vs ADM01002
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.7V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V
42V
Current - Output
5A
200mA
Voltage - Input
4.5V ~ 19V
-
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MIC45404
ADM01002
Power - Output
-
-