Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Microchip Technology ADM00435
ADM00435
Active
LED Driver Evaluation Boards
Description:
BOARD DEMO LED DVR MCP1643 0.5W
Manufacturer:
Microchip Technology
Datasheet:
ADM00435 Datasheet
History Price: $85.15
In Stock: 32635
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADM00435 vs ADM00942
Part No
ADM00435
ADM00942
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Current - Output / Channel
25mA, 50mA, 75mA, or 100mA
800mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Features
-
-
Voltage - Input
0.35V ~ 2.5V
3V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MCP1643
MIC4802