Channels per IC
1 - Single
2 - Dual
Amplifier Type
Chopper (Zero-Drift)
Difference
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
1.2V/?s
1.4V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
2V ~ 36V, ?V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8556
AD8279
Current - Supply (Main IC)
2 mA
300 ?A
Current - Output / Channel
10 mA
15 mA