Channels per IC
1 - Single
2 - Dual
Amplifier Type
Instrumentation
Difference
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
2.7V ~ 36V, ?.7V ~ 18V
2V ~ 36V, ?V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8496
AD8279
Current - Supply (Main IC)
180 ?A
300 ?A
-3db Bandwidth
31 kHz
1 MHz
Current - Output / Channel
7 mA
15 mA